Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0355
|
10,180
in stock
|
Buy Now | |
TTI Europe
from US$0.0286
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0382
|
10,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.0220
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
4,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.0363
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
1M OHM 1% | TTI Europe |
RES, 1M, 1%, 0.125W, 0805, THICK FILM | element14 |
Vishay High Voltage Thick Film Chip Resistor 1MOhm ± | Distrelec |
Surface Mount Thick Film Resistor, Rcv Series, 1 Mohm, 125 Mw, - 1%, 400 V, 0805 [2012 Metric] Rohs Compliant: Yes |Vishay RCV08051M00FKEA | Newark Electronics |
SMD Chip Resistor, 1 MOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, High Voltage | Avnet America |
SMD Chip Resistor, 1 MOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCV08051M00FKEA?
Additional datasheets, footprints and schematics for RCV08051M00FKEA are listed on our Part Details page. You can also find images and similar parts to RCV08051M00FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV08051M00FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV08051M00FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCV08051M00FKEA fall under?
The RCV08051M00FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCV08051M00FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV08051M00FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV08051M00FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCV08051M00FKEA have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for RCV08051M00FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV08051M00FKEA often in real-time on the comparison pages.
What if I can't find stock of RCV08051M00FKEA?
You can fill out our help required form which you can use to request a quote for RCV08051M00FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.