Status: | Unknown |
---|---|
Series: | RCV e3 |
RoHS: | Unknown |
Prices starting from US$0.0248
High operating voltage (up to 2 kV) |
Low voltage coefficient of resistance (VCR): 25 ppm/V |
Applications |
---|
E-meter |
Inverters for industrial drives, aircons, and white good |
AC power supplies |
Datasheet |
---|
RCV e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Did You Know |
Infographic |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 10M, 1%, 0.125W, 0805, THICK FILM | element14 |
Res Thick Film 0805 10M Ohm 1% 0.125W(1/8W) â–’100ppm/C Pad SMD T/R | Future Electronics |
10M OHM 1% | TTI Europe |
SMD Chip Resistor, 10 MOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, High Voltage | Avnet America |
Surface Mount Thick Film Resistor, Rcv Series, 10 Mohm, 125 Mw, - 1%, 400 V Rohs Compliant: Yes |Vishay RCV080510M0FKEA | Newark Electronics |
Where can I find additional details, specifications and documents for a RCV080510M0FKEA?
Additional datasheets, footprints and schematics for RCV080510M0FKEA are listed on our Part Details page. You can also find images and similar parts to RCV080510M0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCV080510M0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCV080510M0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCV080510M0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCV080510M0FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCV080510M0FKEA have stock available?
Authorised distributors including element14, Farnell, Future Electronics, TTI Europe and Avnet America have stock available or on a lead time for RCV080510M0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCV080510M0FKEA often in real-time on the comparison pages.
What if I can't find stock of RCV080510M0FKEA?
You can fill out our help required form which you can use to request a quote for RCV080510M0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.