Status: | Unknown |
---|---|
Series: | RCP Series |
RoHS: | Compliant |
Prices starting from US$222.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$297.91
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$255.21
|
12
in stock
|
Buy Now | |
Sager
from US$233.33
|
8
in stock
|
Buy Now | |
Jameco Electronics
from US$236.95
|
3
in stock
|
Buy Now | |
RS Americas
from US$281.08
|
1
in stock
|
Buy Now | |
RS
from US$285.78
|
-
|
Buy Now | |
Newark Electronics
from US$292.32
|
-
|
Buy Now | |
Avnet America
from US$304.00
|
-
|
Buy Now | |
element14
from US$302.10
|
-
|
Buy Now | |
Schukat Electronic
from US$222.50
|
-
|
Buy Now | |
Distrelec
from US$251.64
|
-
|
Buy Now | |
TTI Europe
from US$250.95
|
-
|
Buy Now |
For Use With | Mean Well RCP-1000 Series Front End Power Systems |
---|---|
Accessory Type | 19" Rack Shelf w/ Terminal Block |
Product Range | RCP Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Accessories: mounting rack | Transfer Multisort Elektronik |
Rack Mount Power Supplies RACK W/TERMINAL BLOCK | Sager |
Mean Well RCP-1UT 19" Rack For Mean Well RCP-1000 Series Power Supplies | Jameco Electronics |
Chassis, Enclosed, 1U 19" Rack Chassis for RCP-1000, (TB) | MEAN WELL RCP-1UT | RS Americas |
Rack 3 way 19" 1U T input + backplane | RS |
Rack Shelf W/Terminal Block, Pwr System | Newark Electronics |
19-Inch Rack AC-DC 1U for 3 units of RCP-1000 with Terminal block connection | Avnet America |
19inch 1U Rack for RCP-1000 | Schukat Electronic |
MEAN WELL Rack System with Terminal Block Connection Suitable for RCP1000 44mm Rack Mount | Distrelec |
1U RACK FOR RCP-1000 (TB) | TTI Europe |
Where can I find additional details, specifications and documents for a RCP-1UT?
Additional datasheets, footprints and schematics for RCP-1UT are listed on our Part Details page. You can also find images and similar parts to RCP-1UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCP-1UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCP-1UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCP-1UT fall under?
The RCP-1UT is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to RCP-1UT when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCP-1UT you can contact the distributor directly for product support, shipping queries etc.
Is the RCP-1UT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RCP-1UT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, Jameco Electronics, RS Americas and RS have stock available or on a lead time for RCP-1UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCP-1UT often in real-time on the comparison pages.
What if I can't find stock of RCP-1UT?
You can fill out our help required form which you can use to request a quote for RCP-1UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.