Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | - |
---|---|
Current Rating | - |
Length - Metric | 584.2mm |
External Width - Metric | 203.2mm |
Cable Length - Metric | 4.572m |
Length - Imperial | 23" |
External Width - Imperial | 8" |
Cable Length - Imperial | 15ft |
Eaton Repo Rack Pdu, N/A Input, Outputs, N/A, Gray, 1U | Eaton - Cutler Hammer RCP100-GRY | RS Americas |
No. Of Outlets:- | Newark Electronics |
No. of Outlets: - | Farnell |
Where can I find additional details, specifications and documents for a RCP100-GRY?
Additional datasheets, footprints and schematics for RCP100-GRY are listed on our Part Details page. You can also find images and similar parts to RCP100-GRY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCP100-GRY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCP100-GRY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCP100-GRY fall under?
The RCP100-GRY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to RCP100-GRY when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCP100-GRY you can contact the distributor directly for product support, shipping queries etc.
Is the RCP100-GRY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCP100-GRY have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RCP100-GRY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCP100-GRY often in real-time on the comparison pages.
What if I can't find stock of RCP100-GRY?
You can fill out our help required form which you can use to request a quote for RCP100-GRY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.