Status: | Unknown |
---|---|
Series: | RCP Series |
RoHS: | Compliant |
Prices starting from US$165.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$219.81
|
No stock
|
Buy Now | |
Sager
from US$173.08
|
25
in stock
|
Buy Now | |
Schukat Electronic
from US$165.25
|
6
in stock
|
Buy Now | |
RS Americas
from US$211.57
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$220.03
|
-
|
Buy Now | |
Avnet America
from US$224.00
|
-
|
Buy Now | |
Jameco Electronics
from US$174.95
|
-
|
Buy Now | |
element14
from US$214.19
|
-
|
Buy Now | |
TTI Europe
from US$186.70
|
-
|
Buy Now |
For Use With | Mean Well RCP-1000 Series Rack Mount Power Supply |
---|---|
Accessory Type | Power Control & Monitor Unit |
Product Range | RCP Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Rack Mount Power Supplies Power control and monitor system | Sager |
Control/Monitor Unit f. RCP-1000 | Schukat Electronic |
Monitoring Unit, Enclosed, 1U 19" Rack Control & Monitoring Unit, for RCP-1000 | MEAN WELL RCP-MU | RS Americas |
Power Control & Monitor Unit, Rack Power | Newark Electronics |
Power Control and Monitor System | Avnet America |
CONTROL/MONITOR RCP SERIES 19IN RACK MNT,DIGITAL METERS | Jameco Electronics |
MONITORING UNIT FOR RCP-1000 | TTI Europe |
Where can I find additional details, specifications and documents for a RCP-MU?
Additional datasheets, footprints and schematics for RCP-MU are listed on our Part Details page. You can also find images and similar parts to RCP-MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCP-MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCP-MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCP-MU fall under?
The RCP-MU is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to RCP-MU when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCP-MU you can contact the distributor directly for product support, shipping queries etc.
Is the RCP-MU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RCP-MU have stock available?
Authorised distributors including Sager, Schukat Electronic, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for RCP-MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCP-MU often in real-time on the comparison pages.
What if I can't find stock of RCP-MU?
You can fill out our help required form which you can use to request a quote for RCP-MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.