Status: | Unknown |
---|---|
Series: | RCMC |
RoHS: | Not Compliant |
Technology: thick film metal on ceramic |
Cold system without external radiation |
High power / volume ratio |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Thick Film Power resistor 4R7 10% 750W | RS |
Resistance:4.7Ohm | Newark Electronics |
Resistor, 4.7 Ohm, ± 10%, 750 W, Thick Film, Power, Screw | Avnet America |
RCMC Series Screw Termination Thick Film High Power Resistor, 4.7Ohm +/-10% 750W | Vishay Dale RCMC5004R70KB | RS Americas |
Where can I find additional details, specifications and documents for a RCMC5004R70KB?
Additional datasheets, footprints and schematics for RCMC5004R70KB are listed on our Part Details page. You can also find images and similar parts to RCMC5004R70KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCMC5004R70KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCMC5004R70KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCMC5004R70KB fall under?
The RCMC5004R70KB is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCMC5004R70KB when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCMC5004R70KB you can contact the distributor directly for product support, shipping queries etc.
Is the RCMC5004R70KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCMC5004R70KB have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for RCMC5004R70KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCMC5004R70KB often in real-time on the comparison pages.
What if I can't find stock of RCMC5004R70KB?
You can fill out our help required form which you can use to request a quote for RCMC5004R70KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.