Status: | Unknown |
---|---|
Series: | RCMC |
RoHS: | Not Compliant |
Technology: thick film metal on ceramic |
Cold system without external radiation |
High power / volume ratio |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Resistance:10Ohm | Newark Electronics |
Resistor, 10 Ohm, ± 10%, 750 W, Thick Film, High Power, Screw | Avnet America |
Resistance:10ohm | element14 |
Resistance: 10ohm | Farnell |
Resistor, 10 Ohm, � 10%, 750 W, Thick Film, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCMC50010R0KB?
Additional datasheets, footprints and schematics for RCMC50010R0KB are listed on our Part Details page. You can also find images and similar parts to RCMC50010R0KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCMC50010R0KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCMC50010R0KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCMC50010R0KB fall under?
The RCMC50010R0KB is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCMC50010R0KB when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCMC50010R0KB you can contact the distributor directly for product support, shipping queries etc.
Is the RCMC50010R0KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCMC50010R0KB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for RCMC50010R0KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCMC50010R0KB often in real-time on the comparison pages.
What if I can't find stock of RCMC50010R0KB?
You can fill out our help required form which you can use to request a quote for RCMC50010R0KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.