Status: | Unknown |
---|---|
Series: | RCL e3 |
RoHS: | Compliant |
Enhanced power rating |
Long side terminations |
Enhanced thermal cycling performance |
Applications |
---|
Automotive |
Industrial |
Commercial |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 6.8 Kohm, 1 W, - 1%, 200 V Rohs Compliant: Yes |Vishay RCL12186K80FKEK | Newark Electronics |
RES, 6K8, 1%, 1W, 1218, THICK FILM | element14 |
Res General Purpose Thick Film 1218 6.8k Ohm 1% 1W ±100ppm/°C Molded T/R | Avnet America |
Where can I find additional details, specifications and documents for a RCL12186K80FKEK?
Additional datasheets, footprints and schematics for RCL12186K80FKEK are listed on our Part Details page. You can also find images and similar parts to RCL12186K80FKEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL12186K80FKEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL12186K80FKEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCL12186K80FKEK fall under?
The RCL12186K80FKEK is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCL12186K80FKEK when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL12186K80FKEK you can contact the distributor directly for product support, shipping queries etc.
Is the RCL12186K80FKEK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCL12186K80FKEK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RCL12186K80FKEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL12186K80FKEK often in real-time on the comparison pages.
What if I can't find stock of RCL12186K80FKEK?
You can fill out our help required form which you can use to request a quote for RCL12186K80FKEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.