Status: | Unknown |
---|---|
Series: | RCL e3 |
RoHS: | Unknown |
Enhanced power rating |
Long side terminations |
Enhanced thermal cycling performance |
Applications |
---|
Automotive |
Industrial |
Commercial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thick Film 1218 680Ohm 1% 1W ±100ppm/K Molded T/R | Avnet America |
RES, 680R, 1%, 1W, 1218, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a RCL1218680RFKEK?
Additional datasheets, footprints and schematics for RCL1218680RFKEK are listed on our Part Details page. You can also find images and similar parts to RCL1218680RFKEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL1218680RFKEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL1218680RFKEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL1218680RFKEK you can contact the distributor directly for product support, shipping queries etc.
Is the RCL1218680RFKEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCL1218680RFKEK have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for RCL1218680RFKEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL1218680RFKEK often in real-time on the comparison pages.
What if I can't find stock of RCL1218680RFKEK?
You can fill out our help required form which you can use to request a quote for RCL1218680RFKEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.