Status: | Unknown |
---|---|
Series: | RCL e3 |
RoHS: | Unknown |
Enhanced power rating |
Long side terminations |
Enhanced thermal cycling performance |
Applications |
---|
Automotive |
Industrial |
Commercial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 33 Ohm, 1 W, - 1%, 200 V Rohs Compliant: Yes |Vishay RCL121833R0FKEK | Newark Electronics |
RES, 33R, 1%, 1W, 1218, THICK FILM | element14 |
Res Thick Film 1218 33Ohm 1% 1W ±100ppm/K Molded T/R | Avnet America |
Where can I find additional details, specifications and documents for a RCL121833R0FKEK?
Additional datasheets, footprints and schematics for RCL121833R0FKEK are listed on our Part Details page. You can also find images and similar parts to RCL121833R0FKEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL121833R0FKEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL121833R0FKEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCL121833R0FKEK fall under?
The RCL121833R0FKEK is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCL121833R0FKEK when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL121833R0FKEK you can contact the distributor directly for product support, shipping queries etc.
Is the RCL121833R0FKEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCL121833R0FKEK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RCL121833R0FKEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL121833R0FKEK often in real-time on the comparison pages.
What if I can't find stock of RCL121833R0FKEK?
You can fill out our help required form which you can use to request a quote for RCL121833R0FKEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.