Status: | Unknown |
---|---|
Series: | RCL e3 |
RoHS: | Compliant |
Enhanced power rating |
Long side terminations |
Enhanced thermal cycling performance |
Applications |
---|
Automotive |
Industrial |
Commercial |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 33 Ohm, 500 Mw, - 1%, 75 V Rohs Compliant: Yes |Vishay RCL061233R0FKEA | Newark Electronics |
SMD Chip Resistor, 33 Ohm, ± 1%, 1 W, 0612 [1632 Metric], Thick Film, General Purpose | Avnet America |
RES, 33R, 1%, 0.5W, 0612, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a RCL061233R0FKEA?
Additional datasheets, footprints and schematics for RCL061233R0FKEA are listed on our Part Details page. You can also find images and similar parts to RCL061233R0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL061233R0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL061233R0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCL061233R0FKEA fall under?
The RCL061233R0FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCL061233R0FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL061233R0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCL061233R0FKEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCL061233R0FKEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RCL061233R0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL061233R0FKEA often in real-time on the comparison pages.
What if I can't find stock of RCL061233R0FKEA?
You can fill out our help required form which you can use to request a quote for RCL061233R0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.