Status: | Unknown |
---|---|
Series: | RCL e3 |
RoHS: | Unknown |
Enhanced power rating |
Long side terminations |
Enhanced thermal cycling performance |
Applications |
---|
Automotive |
Industrial |
Commercial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
WT0612 22R 1% 1W WIDETERMINATION | Rutronik |
SMD Chip Resistor, 22 Ohm, ± 1%, 1 W, 0612 [1632 Metric], Thick Film, General Purpose | Avnet America |
RES, 22R, 1%, 0.5W, 0612, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a RCL061222R0FKEA?
Additional datasheets, footprints and schematics for RCL061222R0FKEA are listed on our Part Details page. You can also find images and similar parts to RCL061222R0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL061222R0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL061222R0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL061222R0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCL061222R0FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCL061222R0FKEA have stock available?
Authorised distributors including Rutronik, Avnet America and Farnell have stock available or on a lead time for RCL061222R0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL061222R0FKEA often in real-time on the comparison pages.
What if I can't find stock of RCL061222R0FKEA?
You can fill out our help required form which you can use to request a quote for RCL061222R0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.