Status: | Unknown |
---|---|
Series: | RCL e3 |
RoHS: | Compliant |
Enhanced power rating |
Long side terminations |
Enhanced thermal cycling performance |
Applications |
---|
Automotive |
Industrial |
Commercial |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thick Film 0612 1.5Ohm 1% 1/2W ±100ppm/K Molded Paper T/R | Avnet America |
1.5 OHM 1% 100PPM | TTI Europe |
RES, 1R5, 1%, 0.5W, 0612, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a RCL06121R50FKEA?
Additional datasheets, footprints and schematics for RCL06121R50FKEA are listed on our Part Details page. You can also find images and similar parts to RCL06121R50FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL06121R50FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL06121R50FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL06121R50FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCL06121R50FKEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for RCL06121R50FKEA have stock available?
Authorised distributors including Avnet America, TTI Europe and Farnell have stock available or on a lead time for RCL06121R50FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL06121R50FKEA often in real-time on the comparison pages.
What if I can't find stock of RCL06121R50FKEA?
You can fill out our help required form which you can use to request a quote for RCL06121R50FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.