Status: | Unknown |
---|---|
Series: | RCL e3 |
RoHS: | Unknown |
Enhanced power rating |
Long side terminations |
Enhanced thermal cycling performance |
Applications |
---|
Automotive |
Industrial |
Commercial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 1 Mohm, 500 Mw, - 1%, 75 V Rohs Compliant: Yes |Vishay RCL06121M00FKEA | Newark Electronics |
Res Thick Film 0612 1MegaOhm 1% 1/2W ±100ppm/K Molded Paper T/R | Avnet America |
RES, 1M, 1%, 0.5W, 0612, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a RCL06121M00FKEA?
Additional datasheets, footprints and schematics for RCL06121M00FKEA are listed on our Part Details page. You can also find images and similar parts to RCL06121M00FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL06121M00FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL06121M00FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCL06121M00FKEA fall under?
The RCL06121M00FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCL06121M00FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL06121M00FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCL06121M00FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCL06121M00FKEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RCL06121M00FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL06121M00FKEA often in real-time on the comparison pages.
What if I can't find stock of RCL06121M00FKEA?
You can fill out our help required form which you can use to request a quote for RCL06121M00FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.