RCL0612 1K5 1% 100 PPM/K E3 Resistors by Vishay Intertechnology

RES 1K5 1% 0.5W 0612 THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0125

Distributor Stock
Logo for Farnell
Farnell
from US$0.0125
No stock
Buy Now
Logo for element14
element14
from US$0.0389
-
Buy Now

Specifications

Resistor Case Style 0612 [1632 Metric]
Resistance 1.5kohm
Product Range -
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/K
Automotive Qualification Standard -
No. of Pins 2Pins
Resistor Mounting Surface Mount Device

Alternative Descriptions

RES, 1K5, 1%, 0.5W, 0612, THICK FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCL0612 1K5 1% 100 PPM/K E3?

Additional datasheets, footprints and schematics for RCL0612 1K5 1% 100 PPM/K E3 are listed on our Part Details page. You can also find images and similar parts to RCL0612 1K5 1% 100 PPM/K E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCL0612 1K5 1% 100 PPM/K E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL0612 1K5 1% 100 PPM/K E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCL0612 1K5 1% 100 PPM/K E3 fall under?

The RCL0612 1K5 1% 100 PPM/K E3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RCL0612 1K5 1% 100 PPM/K E3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCL0612 1K5 1% 100 PPM/K E3 you can contact the distributor directly for product support, shipping queries etc.

Is the RCL0612 1K5 1% 100 PPM/K E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCL0612 1K5 1% 100 PPM/K E3 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for RCL0612 1K5 1% 100 PPM/K E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCL0612 1K5 1% 100 PPM/K E3 often in real-time on the comparison pages.

What if I can't find stock of RCL0612 1K5 1% 100 PPM/K E3?

You can fill out our help required form which you can use to request a quote for RCL0612 1K5 1% 100 PPM/K E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay