Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 0612 [1632 Metric] |
---|---|
Resistance | 150ohm |
Product Range | - |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/K |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
RES, 150R, 1%, 0.5W, 0612, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a RCL0612 150R 1% 100 PPM/K E3?
Additional datasheets, footprints and schematics for RCL0612 150R 1% 100 PPM/K E3 are listed on our Part Details page. You can also find images and similar parts to RCL0612 150R 1% 100 PPM/K E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL0612 150R 1% 100 PPM/K E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL0612 150R 1% 100 PPM/K E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCL0612 150R 1% 100 PPM/K E3 fall under?
The RCL0612 150R 1% 100 PPM/K E3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RCL0612 150R 1% 100 PPM/K E3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL0612 150R 1% 100 PPM/K E3 you can contact the distributor directly for product support, shipping queries etc.
Is the RCL0612 150R 1% 100 PPM/K E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCL0612 150R 1% 100 PPM/K E3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RCL0612 150R 1% 100 PPM/K E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL0612 150R 1% 100 PPM/K E3 often in real-time on the comparison pages.
What if I can't find stock of RCL0612 150R 1% 100 PPM/K E3?
You can fill out our help required form which you can use to request a quote for RCL0612 150R 1% 100 PPM/K E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.