Status: | Unknown |
---|---|
Series: | RCL e3 |
RoHS: | Unknown |
Enhanced power rating |
Long side terminations |
Enhanced thermal cycling performance |
Applications |
---|
Automotive |
Industrial |
Commercial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thick Film 0612 100kOhm 1% 1/2W ±100ppm/K Molded Paper T/R | Avnet America |
RES, 100K, 1%, 0.5W, 0612, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a RCL0612100KFKEA?
Additional datasheets, footprints and schematics for RCL0612100KFKEA are listed on our Part Details page. You can also find images and similar parts to RCL0612100KFKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCL0612100KFKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCL0612100KFKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCL0612100KFKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCL0612100KFKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCL0612100KFKEA have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for RCL0612100KFKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCL0612100KFKEA often in real-time on the comparison pages.
What if I can't find stock of RCL0612100KFKEA?
You can fill out our help required form which you can use to request a quote for RCL0612100KFKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.