Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Color Insulator | Blue |
---|---|
Connector Type | Jack |
Internal Switch(es) | 0 |
Mounting Style | Through Hole |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | Yes |
Where can I find additional details, specifications and documents for a RCJ-015?
Additional datasheets, footprints and schematics for RCJ-015 are listed on our Part Details page. You can also find images and similar parts to RCJ-015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCJ-015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCJ-015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCJ-015 fall under?
The RCJ-015 is listed under interconnect > connectors > rca-connectors > rcj-01-series > rcj-015.
Can I view similar or alternative parts?
You can view similar parts to RCJ-015 when available in the rcj-015 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCJ-015 you can contact the distributor directly for product support, shipping queries etc.
Is the RCJ-015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCJ-015 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for RCJ-015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCJ-015 often in real-time on the comparison pages.
What if I can't find stock of RCJ-015?
You can fill out our help required form which you can use to request a quote for RCJ-015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.