Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color Insulator | Yellow |
---|---|
Connector Type | Jack |
Internal Switch(es) | 0 |
Mounting Style | Surface Mount |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | Yes |
Where can I find additional details, specifications and documents for a RCJ-014-SMT?
Additional datasheets, footprints and schematics for RCJ-014-SMT are listed on our Part Details page. You can also find images and similar parts to RCJ-014-SMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCJ-014-SMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCJ-014-SMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCJ-014-SMT fall under?
The RCJ-014-SMT is listed under interconnect > connectors > rca-connectors > rcj-01x-smt-series > rcj-014-smt.
Can I view similar or alternative parts?
You can view similar parts to RCJ-014-SMT when available in the rcj-014-smt range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCJ-014-SMT you can contact the distributor directly for product support, shipping queries etc.
Is the RCJ-014-SMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCJ-014-SMT have stock available?
There is no stock from authorised distributors for RCJ-014-SMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCJ-014-SMT often in real-time on the comparison pages.
What if I can't find stock of RCJ-014-SMT?
You can fill out our help required form which you can use to request a quote for RCJ-014-SMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.