Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.43
|
No stock
|
Buy Now |
Resistance | 0.68ohm |
---|---|
Product Range | - |
Power Rating | 5.5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | - |
Voltage Rating | 1.285kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
External Depth | 29.4mm |
External Length / Height | 15mm |
External Width | 47.8mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 2500V |
Power Rating with Heatsink | 50W |
Resistor Mounting | Panel |
Resistor Terminals | Solder Lug |
RES, R68, 5%, 50W, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a RCH50SR6800J?
Additional datasheets, footprints and schematics for RCH50SR6800J are listed on our Part Details page. You can also find images and similar parts to RCH50SR6800J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCH50SR6800J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCH50SR6800J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCH50SR6800J fall under?
The RCH50SR6800J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RCH50SR6800J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCH50SR6800J you can contact the distributor directly for product support, shipping queries etc.
Is the RCH50SR6800J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCH50SR6800J have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RCH50SR6800J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCH50SR6800J often in real-time on the comparison pages.
What if I can't find stock of RCH50SR6800J?
You can fill out our help required form which you can use to request a quote for RCH50SR6800J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.