RCH50S68R00JS06 Resistors by Vishay Intertechnology

RES 68R 5% 50W THICK FILM

Status: Unknown
Series: RCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.21

Distributor Stock
Logo for RS
RS
from US$12.35
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$9.30
125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.07
-
Buy Now
Logo for Farnell
Farnell
from US$5.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 68ohm
Product Range RCH Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Case Style -
Voltage Rating 1.285kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Automotive Qualification Standard -
Resistor Terminals Solder Lug

Alternative Descriptions

68 OHM 50W 5% TERM S | TTI Europe
Power Thick Film Power Resistor 50W 68R | RS
Rch 50 68U 5% S Ba25 E3 /Bag |Vishay RCH50S68R00JS06 | Newark Electronics
Resistor, 68 Ohm, ± 5%, 50 W, Thick Film, High Power, Solder Lug | Avnet America
RES, 68R, 5%, 50W, THICK FILM | Farnell
Resistor, 68 Ohm, � 5%, 50 W, Thick Film, High Power, Solder Lug | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCH50S68R00JS06?

Additional datasheets, footprints and schematics for RCH50S68R00JS06 are listed on our Part Details page. You can also find images and similar parts to RCH50S68R00JS06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCH50S68R00JS06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCH50S68R00JS06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCH50S68R00JS06 fall under?

The RCH50S68R00JS06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RCH50S68R00JS06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCH50S68R00JS06 you can contact the distributor directly for product support, shipping queries etc.

Is the RCH50S68R00JS06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCH50S68R00JS06 have stock available?

Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for RCH50S68R00JS06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCH50S68R00JS06 often in real-time on the comparison pages.

What if I can't find stock of RCH50S68R00JS06?

You can fill out our help required form which you can use to request a quote for RCH50S68R00JS06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay