RCH50S680R0JS06 Resistors by Vishay Intertechnology

RES THICK FILM 680R 5% 50W PANEL

Status: Unknown
Series: RCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.74

Distributor Stock
Logo for RS
RS
from US$14.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.75
373
in stock
Buy Now
Logo for element14
element14
from US$13.34
373
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.34
373
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.74
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 680ohm
Product Range RCH Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.285kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Element Limiting Voltage 1285V
External Depth 15mm
External Length / Height 47.8mm
External Width 15.5mm
Fixing Centres LxW 39.7 x 21.4
Fixing Hole Diameter 3.2mm
Full Power Rating Temperature 25°C
Insulation Resistance 1000000Mohm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Voltage 2500V
Power Rating with Heatsink 50W
Resistor Mounting Panel
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Thermal Resistance 0.8°C/W
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Through Hole Thick Film Resistor, Rch Series, 680 Ohm, 50 W, 5%, 1.285 Kv Rohs Compliant: Yes |Vishay RCH50S680R0JS06 | Newark Electronics
RES, THICK FILM, 680R, 5%, 50W, PANEL | element14
Power Thick Film Power Resistor 50W 680R | RS
Resistor, 680 Ohm, ± 5%, 50 W, Thick Film, High Power, Solder Lug | Avnet America
680 OHM 50W 5% TERM S | TTI Europe
Resistor, 680 Ohm, � 5%, 50 W, Thick Film, High Power, Solder Lug | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCH50S680R0JS06?

Additional datasheets, footprints and schematics for RCH50S680R0JS06 are listed on our Part Details page. You can also find images and similar parts to RCH50S680R0JS06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCH50S680R0JS06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCH50S680R0JS06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCH50S680R0JS06 fall under?

The RCH50S680R0JS06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RCH50S680R0JS06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCH50S680R0JS06 you can contact the distributor directly for product support, shipping queries etc.

Is the RCH50S680R0JS06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCH50S680R0JS06 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for RCH50S680R0JS06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCH50S680R0JS06 often in real-time on the comparison pages.

What if I can't find stock of RCH50S680R0JS06?

You can fill out our help required form which you can use to request a quote for RCH50S680R0JS06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay