RCH25S10000JS06 Resistors by Vishay Intertechnology

RESISTOR 25W 1K

Status: Unknown
Series: RCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.98

Distributor Stock
Logo for RS
RS
from US$11.80
144
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.62
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$5.98
-
Buy Now
Logo for Farnell
Farnell
from US$10.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1kohm
Product Range RCH Series
Power Rating 25W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 550V
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Element Limiting Voltage 550V
External Depth 15mm
External Length / Height 28mm
External Width 14mm
Fixing Centres LxW 18.3 x 19.8
Fixing Hole Diameter 3.2mm
Full Power Rating Temperature 25°C
Insulation Resistance 1000000Mohm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Voltage 1100V
Power Rating with Heatsink 25W
Resistor Mounting Panel
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Thermal Resistance 1.4°C/W
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

Power Thick Film Power Resistor 25W 1K0 | RS
Rch 25 1K 5% S Ba25 E3 /Bag |Vishay RCH25S10000JS06 | Newark Electronics
Resistor, 1 kOhm, ± 5%, 25 W, Thick Film, High Power, Solder Lug | Avnet America
Power Resistor 25W 5% 1K | Schukat Electronic
RESISTOR, 25W 1K | Farnell
Resistor, 1 kOhm, � 5%, 25 W, Thick Film, High Power, Solder Lug | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCH25S10000JS06?

Additional datasheets, footprints and schematics for RCH25S10000JS06 are listed on our Part Details page. You can also find images and similar parts to RCH25S10000JS06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCH25S10000JS06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCH25S10000JS06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCH25S10000JS06 fall under?

The RCH25S10000JS06 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RCH25S10000JS06 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCH25S10000JS06 you can contact the distributor directly for product support, shipping queries etc.

Is the RCH25S10000JS06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCH25S10000JS06 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, Schukat Electronic and Farnell have stock available or on a lead time for RCH25S10000JS06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCH25S10000JS06 often in real-time on the comparison pages.

What if I can't find stock of RCH25S10000JS06?

You can fill out our help required form which you can use to request a quote for RCH25S10000JS06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay