Status: | Unknown |
---|---|
Series: | RCE Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
3,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,410
in stock
|
Buy Now | |
element14
from US$0.37
|
591
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
541
in stock
|
Buy Now | |
Farnell
from US$0.35
|
541
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 50V |
Product Range | RCE Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Cap Ceramic Radial RCE Series 3.3uF 50V | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 3.3UF, 50V, MLCC, RADIAL | element14 |
Cap, 3.3Uf, 50V, Mlcc, Radial | Newark Electronics |
Specialty Ceramic Capacitors | Future Electronics |
Multilayer Ceramic Capacitor, 3.3 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
3.3UF 50V 10% 5.00MM | TTI Europe |
Multilayer Ceramic Capacitor, 3.3 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCER71H335K3M1H03A?
Additional datasheets, footprints and schematics for RCER71H335K3M1H03A are listed on our Part Details page. You can also find images and similar parts to RCER71H335K3M1H03A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCER71H335K3M1H03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCER71H335K3M1H03A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCER71H335K3M1H03A fall under?
The RCER71H335K3M1H03A is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to RCER71H335K3M1H03A when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCER71H335K3M1H03A you can contact the distributor directly for product support, shipping queries etc.
Is the RCER71H335K3M1H03A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCER71H335K3M1H03A have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Newark Electronics and Farnell have stock available or on a lead time for RCER71H335K3M1H03A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCER71H335K3M1H03A often in real-time on the comparison pages.
What if I can't find stock of RCER71H335K3M1H03A?
You can fill out our help required form which you can use to request a quote for RCER71H335K3M1H03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.