RCER71H225K2M1H03A Murata Parts by Murata

CAP 2.2UF 50V MLCC RADIAL

Status: Unknown
Series: RCE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.22
8,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 50V
Product Range RCE Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2.2UF 50V 10% 5.00MM | TTI Europe
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America
CAP, 2.2UF, 50V, MLCC, RADIAL | Farnell
Multilayer Ceramic Capacitor, 2.2 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCER71H225K2M1H03A?

Additional datasheets, footprints and schematics for RCER71H225K2M1H03A are listed on our Part Details page. You can also find images and similar parts to RCER71H225K2M1H03A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCER71H225K2M1H03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCER71H225K2M1H03A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCER71H225K2M1H03A fall under?

The RCER71H225K2M1H03A is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to RCER71H225K2M1H03A when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCER71H225K2M1H03A you can contact the distributor directly for product support, shipping queries etc.

Is the RCER71H225K2M1H03A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCER71H225K2M1H03A have stock available?

Authorised distributors including TTI Europe, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for RCER71H225K2M1H03A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCER71H225K2M1H03A often in real-time on the comparison pages.

What if I can't find stock of RCER71H225K2M1H03A?

You can fill out our help required form which you can use to request a quote for RCER71H225K2M1H03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay