RCEC75022K10 Resistors by Vishay Intertechnology

RESISTOR CERMET 22KOHM 10% PANEL

Status: Unknown
Series: RCEC 750 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$94.34

Distributor Stock
Logo for Farnell
Farnell
from US$104.01
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$94.34
18
in stock
Buy Now
Logo for element14
element14
from US$112.54
18
in stock
Buy Now

Specifications

Resistance 22kohm
Product Range RCEC 750 Series
Power Rating 750W
Resistance Tolerance ± 10%
Resistor Terminals Screw
Voltage Rating 5kV
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C

Alternative Descriptions

Resistor, Cermet, 22Kohm, 10%, Panel | Newark Electronics
RESISTOR, CERMET, 22KOHM, 10%, PANEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCEC75022K10?

Additional datasheets, footprints and schematics for RCEC75022K10 are listed on our Part Details page. You can also find images and similar parts to RCEC75022K10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCEC75022K10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCEC75022K10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCEC75022K10 fall under?

The RCEC75022K10 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RCEC75022K10 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCEC75022K10 you can contact the distributor directly for product support, shipping queries etc.

Is the RCEC75022K10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCEC75022K10 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RCEC75022K10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCEC75022K10 often in real-time on the comparison pages.

What if I can't find stock of RCEC75022K10?

You can fill out our help required form which you can use to request a quote for RCEC75022K10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay