Status: | Unknown |
---|---|
Series: | RCE Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 100V |
Product Range | RCE Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7S |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic 2.2uF 100V X7S 10% Radial 2.5mm 125°C Ammo Pack | Avnet America |
CAP, 2.2UF, 100V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a RCEC72A225K3DBH03A?
Additional datasheets, footprints and schematics for RCEC72A225K3DBH03A are listed on our Part Details page. You can also find images and similar parts to RCEC72A225K3DBH03A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCEC72A225K3DBH03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCEC72A225K3DBH03A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCEC72A225K3DBH03A fall under?
The RCEC72A225K3DBH03A is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to RCEC72A225K3DBH03A when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCEC72A225K3DBH03A you can contact the distributor directly for product support, shipping queries etc.
Is the RCEC72A225K3DBH03A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCEC72A225K3DBH03A have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for RCEC72A225K3DBH03A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCEC72A225K3DBH03A often in real-time on the comparison pages.
What if I can't find stock of RCEC72A225K3DBH03A?
You can fill out our help required form which you can use to request a quote for RCEC72A225K3DBH03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.