Status: | Unknown |
---|---|
Series: | RCEC 400 |
RoHS: | Unknown |
System without external radiation |
High power / volume ratio |
Non-inductive |
Application Notes |
---|
Application Note |
Custom Design |
---|
Inquiry Form |
Datasheet |
---|
RCEC 400 |
Product Literature |
---|
Tradeshow Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
RCEC400 5,6R 10% 400W TK150 | Rutronik |
Resistance:5.6Ohm | Newark Electronics |
Resistor, 5.6 Ohm, ± 10%, 400 W, Thick Film, High Power, Screw | Avnet America |
Resistance:5.6ohm | element14 |
Resistance: 5.6ohm | Farnell |
Resistor, 5.6 Ohm, � 10%, 400 W, Thick Film, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCEC400GS5R60KB?
Additional datasheets, footprints and schematics for RCEC400GS5R60KB are listed on our Part Details page. You can also find images and similar parts to RCEC400GS5R60KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCEC400GS5R60KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCEC400GS5R60KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCEC400GS5R60KB fall under?
The RCEC400GS5R60KB is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCEC400GS5R60KB when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCEC400GS5R60KB you can contact the distributor directly for product support, shipping queries etc.
Is the RCEC400GS5R60KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCEC400GS5R60KB have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RCEC400GS5R60KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCEC400GS5R60KB often in real-time on the comparison pages.
What if I can't find stock of RCEC400GS5R60KB?
You can fill out our help required form which you can use to request a quote for RCEC400GS5R60KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.