Status: | Unknown |
---|---|
Series: | RCEC 400 Series |
RoHS: | Unknown |
Resistance | 27kohm |
---|---|
Product Range | RCEC 400 Series |
Power Rating | 400W |
Resistance Tolerance | ± 10% |
Resistor Terminals | Screw |
Voltage Rating | 4kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Through Hole Resistor, Rcec Series, 27 Kohm, 400 W, 10%, 4 Kv Rohs Compliant: No |Vishay RCEC40027K10 | Newark Electronics |
RESISTOR, THICK FILM, 27KOHM, 10%, PANEL | element14 |
Where can I find additional details, specifications and documents for a RCEC40027K10?
Additional datasheets, footprints and schematics for RCEC40027K10 are listed on our Part Details page. You can also find images and similar parts to RCEC40027K10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCEC40027K10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCEC40027K10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCEC40027K10 fall under?
The RCEC40027K10 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RCEC40027K10 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCEC40027K10 you can contact the distributor directly for product support, shipping queries etc.
Is the RCEC40027K10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCEC40027K10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RCEC40027K10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCEC40027K10 often in real-time on the comparison pages.
What if I can't find stock of RCEC40027K10?
You can fill out our help required form which you can use to request a quote for RCEC40027K10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.