RCE7U2J943JUE1H03A Murata Parts by Murata

CAP 0.094UF 630V MLCC RADIAL

Status: Unknown
Series: RCE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Farnell
Farnell
from US$1.71
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.094µF
Voltage Rating 630V
Product Range RCE Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic U2J
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CAP, 0.094UF, 630V, MLCC, RADIAL | Farnell
Multilayer Ceramic Capacitor, 0.094 uF, 630 V, ± 5%, U2J (N750), Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCE7U2J943JUE1H03A?

Additional datasheets, footprints and schematics for RCE7U2J943JUE1H03A are listed on our Part Details page. You can also find images and similar parts to RCE7U2J943JUE1H03A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCE7U2J943JUE1H03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCE7U2J943JUE1H03A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCE7U2J943JUE1H03A fall under?

The RCE7U2J943JUE1H03A is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to RCE7U2J943JUE1H03A when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCE7U2J943JUE1H03A you can contact the distributor directly for product support, shipping queries etc.

Is the RCE7U2J943JUE1H03A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCE7U2J943JUE1H03A have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for RCE7U2J943JUE1H03A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCE7U2J943JUE1H03A often in real-time on the comparison pages.

What if I can't find stock of RCE7U2J943JUE1H03A?

You can fill out our help required form which you can use to request a quote for RCE7U2J943JUE1H03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay