RCE7U2J943JUB1H03B Murata Parts by Murata

CAP 0.094UF 630V MLCC RADIAL

Status: Unknown
Series: RCE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Farnell
Farnell
from US$2.50
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.094µF
Voltage Rating 630V
Product Range RCE Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic U2J
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CAP, 0.094UF, 630V, MLCC, RADIAL | Farnell
Cap Ceramic Monolithic 0.094uF 630VDC 5% Thru-Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCE7U2J943JUB1H03B?

Additional datasheets, footprints and schematics for RCE7U2J943JUB1H03B are listed on our Part Details page. You can also find images and similar parts to RCE7U2J943JUB1H03B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCE7U2J943JUB1H03B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCE7U2J943JUB1H03B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCE7U2J943JUB1H03B fall under?

The RCE7U2J943JUB1H03B is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to RCE7U2J943JUB1H03B when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCE7U2J943JUB1H03B you can contact the distributor directly for product support, shipping queries etc.

Is the RCE7U2J943JUB1H03B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCE7U2J943JUB1H03B have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for RCE7U2J943JUB1H03B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCE7U2J943JUB1H03B often in real-time on the comparison pages.

What if I can't find stock of RCE7U2J943JUB1H03B?

You can fill out our help required form which you can use to request a quote for RCE7U2J943JUB1H03B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay