Status: | Unknown |
---|---|
Series: | RCE Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,660
in stock
|
Buy Now | |
element14
from US$0.11
|
1,660
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,660
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 100V |
Product Range | RCE Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Cap, 22Pf, 100V, Mlcc, Radial | Newark Electronics |
CAP, 22PF, 100V, MLCC, RADIAL | element14 |
Cap Ceramic Radial RCE Series 22pF 100V | RS |
KV 22pF 100V 5% RM2,5 NP0 AECQ | Rutronik |
Multilayer Ceramic Capacitor, 22 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
22PF 100V 5% 2.50MM | TTI Europe |
Multilayer Ceramic Capacitor, 22 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCE5C2A220J0DBH03A?
Additional datasheets, footprints and schematics for RCE5C2A220J0DBH03A are listed on our Part Details page. You can also find images and similar parts to RCE5C2A220J0DBH03A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCE5C2A220J0DBH03A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCE5C2A220J0DBH03A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCE5C2A220J0DBH03A fall under?
The RCE5C2A220J0DBH03A is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to RCE5C2A220J0DBH03A when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCE5C2A220J0DBH03A you can contact the distributor directly for product support, shipping queries etc.
Is the RCE5C2A220J0DBH03A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCE5C2A220J0DBH03A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for RCE5C2A220J0DBH03A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCE5C2A220J0DBH03A often in real-time on the comparison pages.
What if I can't find stock of RCE5C2A220J0DBH03A?
You can fill out our help required form which you can use to request a quote for RCE5C2A220J0DBH03A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.