RCE5C1H5R0C0A2H03B Murata Parts by Murata

CAP 5PF 50V MLCC RADIAL

Status: Unknown
Series: RCE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 5pF
Voltage Rating 50V
Product Range RCE Series
Capacitance Tolerance ± 0.25pF
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 2.5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap Ceramic 5pF 50V C0G 0.25pF Radial 2.5mm 125°C Bulk | Avnet America
CAP, 5PF, 50V, MLCC, RADIAL | Farnell
Cap Ceramic 5pF 50V C0G 0.25pF Radial 2.5mm 125�C Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RCE5C1H5R0C0A2H03B?

Additional datasheets, footprints and schematics for RCE5C1H5R0C0A2H03B are listed on our Part Details page. You can also find images and similar parts to RCE5C1H5R0C0A2H03B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RCE5C1H5R0C0A2H03B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCE5C1H5R0C0A2H03B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RCE5C1H5R0C0A2H03B fall under?

The RCE5C1H5R0C0A2H03B is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to RCE5C1H5R0C0A2H03B when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RCE5C1H5R0C0A2H03B you can contact the distributor directly for product support, shipping queries etc.

Is the RCE5C1H5R0C0A2H03B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RCE5C1H5R0C0A2H03B have stock available?

Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for RCE5C1H5R0C0A2H03B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RCE5C1H5R0C0A2H03B often in real-time on the comparison pages.

What if I can't find stock of RCE5C1H5R0C0A2H03B?

You can fill out our help required form which you can use to request a quote for RCE5C1H5R0C0A2H03B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay