Status: | Unknown |
---|---|
Series: | RCD-24 Series |
RoHS: | Unknown |
Prices starting from US$13.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.98
|
No stock
|
Buy Now | |
Schukat Electronic
from US$15.13
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$14.87
|
-
|
Buy Now | |
Future Electronics
from US$13.14
|
-
|
Buy Now | |
RS Americas
from US$24.47
|
-
|
Buy Now | |
element14
from US$17.06
|
-
|
Buy Now | |
Sager
from US$13.72
|
-
|
Buy Now | |
Farnell
from US$22.43
|
-
|
Buy Now |
Product Range | RCD-24 Series |
---|---|
Output Power Max | 17.5W |
Output Voltage Max | 35V |
Output Current | 500mA |
Dimming Control Type | Analogue Digital PWM |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA UL |
LED Driver Mode | Constant Current |
Output Voltage Min | 2V |
DC/DC-LED-Driver 4,5-36V:500mA wired | Schukat Electronic |
DC/DC,LED driver,4.5-36Vin,2-35Vout 0.5A | RS |
Led Driver, 1 O/P, 17.5W, 35V, 0.5A | Newark Electronics |
RCD-24 Series Single Output 36 V 500 mA Constant Current DC/DC LED Driver | Future Electronics |
DC/DC, LED driver,4.5-36Vin,2-35Vout 0.5A | RECOM Power Inc. RCD-24-0.50/W/VREF | RS Americas |
LED DRIVER, DC-DC, CC, 0.5A, 35V, DIP | element14 |
LED Power Supplies 0.5A LED-Driver REG 4.5-36Vin 2-35Vout | Sager |
Where can I find additional details, specifications and documents for a RCD-24-0.50/W/VREF?
Additional datasheets, footprints and schematics for RCD-24-0.50/W/VREF are listed on our Part Details page. You can also find images and similar parts to RCD-24-0.50/W/VREF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-0.50/W/VREF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-0.50/W/VREF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-0.50/W/VREF fall under?
The RCD-24-0.50/W/VREF is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-0.50/W/VREF when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-0.50/W/VREF you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-0.50/W/VREF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-0.50/W/VREF have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RCD-24-0.50/W/VREF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-0.50/W/VREF often in real-time on the comparison pages.
What if I can't find stock of RCD-24-0.50/W/VREF?
You can fill out our help required form which you can use to request a quote for RCD-24-0.50/W/VREF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.