Status: | Unknown |
---|---|
Series: | RCD-24-PL Series |
RoHS: | Unknown |
Prices starting from US$10.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.11
|
28
in stock
|
Buy Now | |
Schukat Electronic
from US$11.75
|
93
in stock
|
Buy Now | |
Rutronik
from US$10.55
|
48
in stock
|
Buy Now | |
element14
from US$14.06
|
23
in stock
|
Buy Now | |
Farnell
from US$17.46
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$11.57
|
-
|
Buy Now | |
Future Electronics
from US$11.46
|
-
|
Buy Now | |
RS Americas
from US$11.97
|
-
|
Buy Now | |
Sager
from US$10.67
|
-
|
Buy Now |
Product Range | RCD-24-PL Series |
---|---|
Output Power Max | 12.25W |
Output Voltage Max | 35V |
Output Current | 350mA |
Dimming Control Type | Analogue Digital PWM |
DC / DC Converter Mounting | Surface Mount Device |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
LED Driver Mode | Constant Current |
Output Voltage Min | 2V |
DC/DC-LED-Driver 4,5-36V:350mA | Schukat Electronic |
LED Mod 4.5-36V to 2-35V 0.35A SMD | Rutronik |
DC/DC,LED driver,4.5-36Vi,2-35Vout 0.35A | RS |
LED DRIVER, DC-DC, CC, 0.35A, 35V | element14 |
Led Driver, 1 O/P, 12.25W, 35V, 0.35A | Newark Electronics |
RCD-24 Series 12W Single Output 350mA 35V Step Down DC/DC Converter LED Driver | Future Electronics |
DC-DC-LED Driver, 0.35A, 4.5-36Vin, Vout, Regulated, Open Frame, RCD-24 Series | RECOM Power Inc. RCD-24-0.35/PL/B | RS Americas |
LED Power Supplies 0.35A LED-Driver REG 4.5-36Vin 2-35Vout | Sager |
Where can I find additional details, specifications and documents for a RCD-24-0.35/PL/B?
Additional datasheets, footprints and schematics for RCD-24-0.35/PL/B are listed on our Part Details page. You can also find images and similar parts to RCD-24-0.35/PL/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-0.35/PL/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-0.35/PL/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-0.35/PL/B fall under?
The RCD-24-0.35/PL/B is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-0.35/PL/B when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-0.35/PL/B you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-0.35/PL/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-0.35/PL/B have stock available?
Authorised distributors including Schukat Electronic, Rutronik, RS, element14 and Farnell have stock available or on a lead time for RCD-24-0.35/PL/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-0.35/PL/B often in real-time on the comparison pages.
What if I can't find stock of RCD-24-0.35/PL/B?
You can fill out our help required form which you can use to request a quote for RCD-24-0.35/PL/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.