Status: | Unknown |
---|---|
Series: | RCD-24 Series |
RoHS: | Unknown |
Prices starting from US$12.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.25
|
149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.92
|
19
in stock
|
Buy Now | |
Rutronik
from US$14.65
|
-
|
Buy Now | |
Future Electronics
from US$13.85
|
-
|
Buy Now | |
RS Americas
from US$16.58
|
-
|
Buy Now | |
Schukat Electronic
from US$13.77
|
-
|
Buy Now | |
Sager
from US$12.48
|
-
|
Buy Now |
Product Range | RCD-24 Series |
---|---|
Output Power Max | 10.5W |
Output Voltage Max | 35V |
Output Current | 300mA |
Dimming Control Type | Analogue Digital PWM |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Adjustable |
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | CSA UL |
LED Driver Mode | Constant Current |
Output Voltage Min | 2V |
LED driver,4.5-36Vin,2-35Vo 0.3A wired | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
LED Mod 4.5-36V to 2-35V 0.3A wired | Rutronik |
RCD Series 2 to 35 V Adjustable Output LED-Driver LIGHTLINE DC/DC Converter | Future Electronics |
DC-DC Converter, Constant Current LED Driver 10.5W 2 - 35V 0.3A | RECOM Power Inc. RCD-24-0.30/W | RS Americas |
DC/DC LED Driver 4,5-36V:300mA Wire | Schukat Electronic |
LED Power Supplies 0.3A LED-Driver REG 4.5-36Vin 2-35Vout | Sager |
Where can I find additional details, specifications and documents for a RCD-24-0.30/W?
Additional datasheets, footprints and schematics for RCD-24-0.30/W are listed on our Part Details page. You can also find images and similar parts to RCD-24-0.30/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-24-0.30/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-24-0.30/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-24-0.30/W fall under?
The RCD-24-0.30/W is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RCD-24-0.30/W when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-24-0.30/W you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-24-0.30/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-24-0.30/W have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Future Electronics and RS Americas have stock available or on a lead time for RCD-24-0.30/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-24-0.30/W often in real-time on the comparison pages.
What if I can't find stock of RCD-24-0.30/W?
You can fill out our help required form which you can use to request a quote for RCD-24-0.30/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.