Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.49
|
No stock
|
Buy Now |
Voltage Rating VAC | 250VAC |
---|---|
Current Rating | 13A |
Tripping Current | 30mA |
Trip Time | - |
Outlet Type | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
RCD, ADAPTOR, PLUG-IN, 13A, 250V | Farnell |
Where can I find additional details, specifications and documents for a RCD-1UK?
Additional datasheets, footprints and schematics for RCD-1UK are listed on our Part Details page. You can also find images and similar parts to RCD-1UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCD-1UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCD-1UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCD-1UK fall under?
The RCD-1UK is listed under Electrical & Lighting > Wiring Accessories > RCD Sockets.
Can I view similar or alternative parts?
You can view similar parts to RCD-1UK when available in the RCD Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCD-1UK you can contact the distributor directly for product support, shipping queries etc.
Is the RCD-1UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCD-1UK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RCD-1UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCD-1UK often in real-time on the comparison pages.
What if I can't find stock of RCD-1UK?
You can fill out our help required form which you can use to request a quote for RCD-1UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.