Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Selector Switch |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Positions | 2Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Where can I find additional details, specifications and documents for a RCB2-BD2?
Additional datasheets, footprints and schematics for RCB2-BD2 are listed on our Part Details page. You can also find images and similar parts to RCB2-BD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCB2-BD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCB2-BD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCB2-BD2 fall under?
The RCB2-BD2 is listed under Automation & Process Control > Control Gear & Switch Gear > Control Station Switches.
Can I view similar or alternative parts?
You can view similar parts to RCB2-BD2 when available in the Control Station Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCB2-BD2 you can contact the distributor directly for product support, shipping queries etc.
Is the RCB2-BD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCB2-BD2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RCB2-BD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCB2-BD2 often in real-time on the comparison pages.
What if I can't find stock of RCB2-BD2?
You can fill out our help required form which you can use to request a quote for RCB2-BD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.