Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Unknown |
Prices starting from US$0.0093
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0150
|
4,500
in stock
|
Buy Now | |
element14
from US$0.0176
|
57,796
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
57,616
in stock
|
Buy Now | |
Farnell
from US$0.0184
|
57,616
in stock
|
Buy Now | |
Future Electronics
from US$0.0146
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0093
|
-
|
Buy Now | |
TTI Europe
from US$0.0144
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 10K, 1%, 1206, THICK FILM | element14 |
Res, Aec-Q200, Thick Film, 10K, 1%, 1206 | Newark Electronics |
RCA Series 1206 10 kOhm ▒1% 0.75 W ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Sulfur Resistant Thick Film 1% 1206 10K | RS |
SMD Chip Resistor, 10 kOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, Anti-Sulfur | Avnet America |
10K OHM .25W 1% | TTI Europe |
SMD Chip Resistor, 10 kOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a RCA120610K0FKEA?
Additional datasheets, footprints and schematics for RCA120610K0FKEA are listed on our Part Details page. You can also find images and similar parts to RCA120610K0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA120610K0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA120610K0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA120610K0FKEA fall under?
The RCA120610K0FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCA120610K0FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA120610K0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCA120610K0FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCA120610K0FKEA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for RCA120610K0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA120610K0FKEA often in real-time on the comparison pages.
What if I can't find stock of RCA120610K0FKEA?
You can fill out our help required form which you can use to request a quote for RCA120610K0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.