Status: | Unknown |
---|---|
Series: | RCA e3 |
RoHS: | Unknown |
Prices starting from US$0.0082
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0150
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0155
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
16,244
in stock
|
Buy Now | |
element14
from US$0.0154
|
16,244
in stock
|
Buy Now | |
Farnell
from US$0.0150
|
16,244
in stock
|
Buy Now | |
Chip One Stop
from US$0.0134
|
9,690
in stock
|
Buy Now | |
Avnet America
from US$0.0082
|
-
|
Buy Now | |
TTI Europe
from US$0.0120
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Superior resistance against sulfur containing atmosphere, according to ASTM B809-95 |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
ADAS |
Industrial |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thick Film 1206 0 Ohm Sulfur Resistant Pad SMD Automotive T/R | Future Electronics |
Res, Aec-Q200, Thick Film, 0R, 1206 | Newark Electronics |
RES, 0R0, 1206, THICK FILM | element14 |
Sulfur Resistant Thick Film 1% 1206 0R | RS |
Zero Ohm Resistor, Jumper, 1206 [3216Metric], Thick Film, 250 mW, Surface Mount | Avnet America |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a RCA12060000ZSEA?
Additional datasheets, footprints and schematics for RCA12060000ZSEA are listed on our Part Details page. You can also find images and similar parts to RCA12060000ZSEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RCA12060000ZSEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RCA12060000ZSEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RCA12060000ZSEA fall under?
The RCA12060000ZSEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RCA12060000ZSEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RCA12060000ZSEA you can contact the distributor directly for product support, shipping queries etc.
Is the RCA12060000ZSEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RCA12060000ZSEA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RCA12060000ZSEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RCA12060000ZSEA often in real-time on the comparison pages.
What if I can't find stock of RCA12060000ZSEA?
You can fill out our help required form which you can use to request a quote for RCA12060000ZSEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.