Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 8 |
---|---|
Panel Cutout Height | 22mm |
Panel Cutout Width | 44.8mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Lcd Counter, 8 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a RC87610440?
Additional datasheets, footprints and schematics for RC87610440 are listed on our Part Details page. You can also find images and similar parts to RC87610440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC87610440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC87610440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC87610440 fall under?
The RC87610440 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to RC87610440 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC87610440 you can contact the distributor directly for product support, shipping queries etc.
Is the RC87610440 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RC87610440 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RC87610440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC87610440 often in real-time on the comparison pages.
What if I can't find stock of RC87610440?
You can fill out our help required form which you can use to request a quote for RC87610440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.