Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.67
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$27.10
|
63
in stock
|
Buy Now | |
element14
from US$27.53
|
63
in stock
|
Buy Now | |
RS Americas
from US$31.77
|
5
in stock
|
Buy Now | |
Future Electronics
from US$28.51
|
-
|
Buy Now | |
Carlton-Bates
from US$34.45
|
-
|
Buy Now | |
Relay Specialties
from US$26.57
|
-
|
Buy Now | |
Sager
from US$26.05
|
-
|
Buy Now |
For Use With | Racks and Cabinet Racks |
---|---|
Carrying Capacity | 200lb |
Wheel Diameter | 2.5" |
Product Range | - |
Height | 3.25" |
Casters | Newark Electronics |
Caster, Hard Tread Composition, 2.75 in., 3.25 in., 200 lbs. | Bud Industries RC-7758-PR | RS Americas |
RC Series Extra Heavy Duty C 200 lbs Load Rating 2.00 lbs Caster | Future Electronics |
Caster, 3.25 in. H Mounting, Steel, Black | Carlton-Bates |
HEAVY DUTY CASTER (ONE PAIR) | Relay Specialties |
Where can I find additional details, specifications and documents for a RC-7758-PR?
Additional datasheets, footprints and schematics for RC-7758-PR are listed on our Part Details page. You can also find images and similar parts to RC-7758-PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC-7758-PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC-7758-PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC-7758-PR fall under?
The RC-7758-PR is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to RC-7758-PR when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC-7758-PR you can contact the distributor directly for product support, shipping queries etc.
Is the RC-7758-PR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC-7758-PR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for RC-7758-PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC-7758-PR often in real-time on the comparison pages.
What if I can't find stock of RC-7758-PR?
You can fill out our help required form which you can use to request a quote for RC-7758-PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.