Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 15MHz |
Slew Rate | 5.5V/µs |
Supply Voltage Range | ± 2V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V |
Base Number | 4560 |
Gain Bandwidth | 15MHz |
Load Impedance | 2kohm |
No. of Channels | 2Channels |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
Dual, 36-V, 15-MHz, low noise (8-nV/√Hz) operational amplifier | Texas Instruments |
Audio Amp, RC4560IP | RS |
Ic, Op-Amp Gp 15Mhz Dual 8Dip | Newark Electronics |
IC, OP-AMP GP 15MHZ DUAL 8DIP | element14 |
Where can I find additional details, specifications and documents for a RC4560IP?
Additional datasheets, footprints and schematics for RC4560IP are listed on our Part Details page. You can also find images and similar parts to RC4560IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4560IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4560IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4560IP fall under?
The RC4560IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to RC4560IP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4560IP you can contact the distributor directly for product support, shipping queries etc.
Is the RC4560IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4560IP have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC4560IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4560IP often in real-time on the comparison pages.
What if I can't find stock of RC4560IP?
You can fill out our help required form which you can use to request a quote for RC4560IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.