Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.7V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Dual, 30-V, 3-MHz, low noise (8-nV/√Hz) operational amplifier | Texas Instruments |
Op Amp Dual, RC4558IP | RS |
OP-AMP, 3MHZ, 1.7V/US, DIP-8 | Farnell |
Op-Amp, 3Mhz, 1.7V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a RC4558IP?
Additional datasheets, footprints and schematics for RC4558IP are listed on our Part Details page. You can also find images and similar parts to RC4558IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC4558IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC4558IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC4558IP fall under?
The RC4558IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to RC4558IP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC4558IP you can contact the distributor directly for product support, shipping queries etc.
Is the RC4558IP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC4558IP have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for RC4558IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC4558IP often in real-time on the comparison pages.
What if I can't find stock of RC4558IP?
You can fill out our help required form which you can use to request a quote for RC4558IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.