Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 19W |
Internal Resistance | - |
Current Max @ Diff Temperature Max | - |
Voltage Max @ Diff Temperature Max | - |
Temperature Difference Max | 68°C |
Product Range | - |
DC Current Max | 7.4A |
External Depth | 24.5mm |
External Length / Height | 3.53mm |
External Width | 20mm |
Heat Pump Power | 17W |
Height | 3.53mm |
Input Voltage Max | 3.6V |
Lead Length | 100mm |
PELTIER MODULE, 17W, 20.1 X20.1 X3.53MM | element14 |
Where can I find additional details, specifications and documents for a RC3-8-01LS?
Additional datasheets, footprints and schematics for RC3-8-01LS are listed on our Part Details page. You can also find images and similar parts to RC3-8-01LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC3-8-01LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC3-8-01LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC3-8-01LS fall under?
The RC3-8-01LS is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to RC3-8-01LS when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC3-8-01LS you can contact the distributor directly for product support, shipping queries etc.
Is the RC3-8-01LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC3-8-01LS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RC3-8-01LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC3-8-01LS often in real-time on the comparison pages.
What if I can't find stock of RC3-8-01LS?
You can fill out our help required form which you can use to request a quote for RC3-8-01LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.