Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0417
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
210
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
210
in stock
|
Buy Now | |
element14
from US$0.11
|
210
in stock
|
Buy Now | |
Rutronik
from US$0.0417
|
-
|
Buy Now | |
Avnet America
from US$0.0457
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 6.8ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Climatic Category | 55/125/56 |
External Depth | 0.55mm |
External Length / Height | 6.4mm |
External Width | 3.1mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 4000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
Voltage Rating VAC | 200V |
6.8 OHM 5% | TTI Europe |
RC Series 2512 1 W 6.8 Ohm â–’5% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
Surface Mount Chip Resistor, Thick Film, Rc Series, 6.8 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Yageo RC2512JK-076R8L | Newark Electronics |
RES, 6R8, 5%, 1W, 2512, THICK FILM | element14 |
RC2512 6,8R 5% 1W TK200 | Rutronik |
SMD Chip Resistor, 6.8 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 6.8 Ohm, � 5%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC2512JK-076R8L?
Additional datasheets, footprints and schematics for RC2512JK-076R8L are listed on our Part Details page. You can also find images and similar parts to RC2512JK-076R8L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC2512JK-076R8L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC2512JK-076R8L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC2512JK-076R8L fall under?
The RC2512JK-076R8L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC2512JK-076R8L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC2512JK-076R8L you can contact the distributor directly for product support, shipping queries etc.
Is the RC2512JK-076R8L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC2512JK-076R8L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for RC2512JK-076R8L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC2512JK-076R8L often in real-time on the comparison pages.
What if I can't find stock of RC2512JK-076R8L?
You can fill out our help required form which you can use to request a quote for RC2512JK-076R8L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.