Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0222
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0224
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$0.0253
|
846,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0222
|
252,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0227
|
82,800
in stock
|
Buy Now | |
element14
from US$0.05
|
36,912
in stock
|
Buy Now | |
Farnell
from US$0.0437
|
33,890
in stock
|
Buy Now | |
RS
from US$0.10
|
3,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
3,375
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
833
in stock
|
Buy Now | |
Chip One Stop
from US$0.0314
|
117
in stock
|
Buy Now | |
Avnet America
from US$0.0228
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 0ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | - |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RC2512 0R I=2A | Rutronik |
ZERO OHM JUMPER | TTI Europe |
Resistor: thick film | Transfer Multisort Elektronik |
RES, 0R0, 5%, 1W, 2512, THICK FILM | element14 |
RC Series 2512 1 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Resistor Thick film 2512 5% 0R | RS |
Res, 2A, 1W, Thick Film, 2512 | Newark Electronics |
YAGEO SMD Jumper 1W, 0Ohm, 5%, 2512 | Distrelec |
Zero Ohm Resistor, Jumper, 2512 [6432 Metric], Thick Film, 1 W, 2 A, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a RC2512JK-070RL?
Additional datasheets, footprints and schematics for RC2512JK-070RL are listed on our Part Details page. You can also find images and similar parts to RC2512JK-070RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC2512JK-070RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC2512JK-070RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC2512JK-070RL fall under?
The RC2512JK-070RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC2512JK-070RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC2512JK-070RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC2512JK-070RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC2512JK-070RL have stock available?
Authorised distributors including Rutronik, TTI Europe, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for RC2512JK-070RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC2512JK-070RL often in real-time on the comparison pages.
What if I can't find stock of RC2512JK-070RL?
You can fill out our help required form which you can use to request a quote for RC2512JK-070RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.