Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0318
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0412
|
197
in stock
|
Buy Now | |
Future Electronics
from US$0.0318
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0440
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0342
|
378
in stock
|
Buy Now | |
Rutronik
from US$0.0358
|
-
|
Buy Now | |
Avnet America
from US$0.0324
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 1.5kohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 6.35mm |
External Width | 3.1mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 4000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
RC Series 2512 1.5 kOhm 1 W â–’1 % â–’100 ppm/â–‘C Surface Mount Thick Film Resistor | Future Electronics |
1.5K OHM 1% | TTI Europe |
Res, 1K5, 1%, 1W, Thick Film, 2512 Rohs Compliant: Yes |Yageo RC2512FK-071K5L | Newark Electronics |
RES, 1K5, 1%, 1W, THICK FILM, 2512 | element14 |
Resistor: thick film | Transfer Multisort Elektronik |
RC2512 1,5K 1% 1W TK100 | Rutronik |
SMD Chip Resistor, 1.5 kOhm, ± 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 1.5 kOhm, � 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC2512FK-071K5L?
Additional datasheets, footprints and schematics for RC2512FK-071K5L are listed on our Part Details page. You can also find images and similar parts to RC2512FK-071K5L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC2512FK-071K5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC2512FK-071K5L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC2512FK-071K5L fall under?
The RC2512FK-071K5L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC2512FK-071K5L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC2512FK-071K5L you can contact the distributor directly for product support, shipping queries etc.
Is the RC2512FK-071K5L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC2512FK-071K5L have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC2512FK-071K5L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC2512FK-071K5L often in real-time on the comparison pages.
What if I can't find stock of RC2512FK-071K5L?
You can fill out our help required form which you can use to request a quote for RC2512FK-071K5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.