Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0318
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
3,940
in stock
|
Buy Now | |
TTI Europe
from US$0.0364
|
500,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0318
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,940
in stock
|
Buy Now | |
element14
from US$0.07
|
3,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.0392
|
3,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.0358
|
-
|
Buy Now | |
Avnet America
from US$0.0324
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 150ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
150 OHM 1% | TTI Europe |
RC Series 2512 1 W 150 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Surface Mount Chip Resistor, Thick Film, Rc Series, 150 Ohm, 1 W, 1%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Yageo RC2512FK-07150RL | Newark Electronics |
RES, 150R, 1%, 1W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 150 Ohm, � 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
RC2512 150R 1% 1W TK100 | Rutronik |
SMD Chip Resistor, 150 Ohm, ± 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC2512FK-07150RL?
Additional datasheets, footprints and schematics for RC2512FK-07150RL are listed on our Part Details page. You can also find images and similar parts to RC2512FK-07150RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC2512FK-07150RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC2512FK-07150RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC2512FK-07150RL fall under?
The RC2512FK-07150RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC2512FK-07150RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC2512FK-07150RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC2512FK-07150RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC2512FK-07150RL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC2512FK-07150RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC2512FK-07150RL often in real-time on the comparison pages.
What if I can't find stock of RC2512FK-07150RL?
You can fill out our help required form which you can use to request a quote for RC2512FK-07150RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.