Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0122
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
16,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0140
|
1,216,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0138
|
1,120,000
in stock
|
Buy Now | |
Rutronik
from US$0.0155
|
332,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
53,715
in stock
|
Buy Now | |
element14
from US$0.0286
|
53,715
in stock
|
Buy Now | |
Farnell
from US$0.0270
|
53,715
in stock
|
Buy Now | |
Avnet America
from US$0.0140
|
48,000
in stock
|
Buy Now | |
Micros
from US$0.0122
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0142
|
12,161
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0141
|
9,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,092,000
in stock
|
Buy Now |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 0ohm |
Product Range | RC Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | - |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Climatic Category | 55/125/56 |
External Depth | 0.55mm |
External Length / Height | 5mm |
External Width | 2.5mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 300ppm/°C |
Temperature Coeff. - | 300ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
Voltage Rating VAC | 200V |
ZERO OHM JUMPER | TTI Europe |
RC Series 2010 0.75 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
RC2010 0R I=2A | Rutronik |
Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 750 Mw, 5%, 200 V, 2010 [5025 Metric] Rohs Compliant: Yes |Yageo RC2010JK-070RL | Newark Electronics |
RES, 0R0, 5%, 0.75W, 2010, THICK FILM | element14 |
Zero Ohm Resistor, Jumper, 2010 [5025 Metric], Thick Film, 750 mW, 2 A, Surface Mount | Avnet America |
Resistor Thick film 2010 5% 0R | RS |
Resistor: thick film | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RC2010JK-070RL?
Additional datasheets, footprints and schematics for RC2010JK-070RL are listed on our Part Details page. You can also find images and similar parts to RC2010JK-070RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC2010JK-070RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC2010JK-070RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC2010JK-070RL fall under?
The RC2010JK-070RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC2010JK-070RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC2010JK-070RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC2010JK-070RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC2010JK-070RL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for RC2010JK-070RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC2010JK-070RL often in real-time on the comparison pages.
What if I can't find stock of RC2010JK-070RL?
You can fill out our help required form which you can use to request a quote for RC2010JK-070RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.